EN
  • EN
  • DE

LT1507CS8#TRPBF

Part No LT1507CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 14.88V
Output Current 1.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058401-LT1507CS8#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1507CS8#TRPBF CAD Model

Description

The LT1507CS8#TRPBF is a robust and versatile DC/DC converter integrated circuit (IC) from Linear Technology, designed to cater to a wide array of power supply applications. This component is highly sought after for its efficiency, reliability, and the ability to provide stable voltage outputs under varying load conditions.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 4.5V to 40V, making it suitable for applications that experience wide voltage fluctuations or that are powered by batteries with varying charge levels.
  • Adjustable Output Voltage: Users can set the output voltage from 1.24V to 36V, which allows for a high level of customization depending on the specific needs of the application.
  • High Efficiency: With a typical efficiency rating of up to 85%, the LT1507CS8#TRPBF ensures minimal power loss during conversion, which is essential for battery-powered or energy-sensitive applications.
  • Current Mode Operation: The current mode control provides excellent transient response and cycle-by-cycle current limiting, which enhances the protection and performance of the device.
  • Thermal Protection: The built-in thermal shutdown feature triggers when the IC reaches a certain temperature threshold, preventing damage from overheating.
  • Package and Footprint: Housed in an 8-lead SO package, the LT1507CS8#TRPBF offers a compact footprint suitable for space-constrained applications.

Applications

The LT1507CS8#TRPBF is an ideal component for a variety of applications due to its flexible design and reliable performance. It is commonly used in:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Battery-Powered Systems

Conclusion

Linear Technology's LT1507CS8#TRPBF stands out as a high-performance DC/DC converter that combines flexibility, efficiency, and reliability. Its wide input voltage range and adjustable output make it a versatile choice for designers looking to create robust power supply solutions across various industries and applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1589 $65.2712
18+ $6.6944 $120.4992
27+ $6.4853 $175.1031
37+ $6.2763 $232.2231
48+ $6.0672 $291.2256
64+ $5.4389 $348.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess