EN
  • EN
  • DE

LT1507IS8-3.3#TRPBF

Part No LT1507IS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119790-LT1507IS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1507IS8-3.3#TRPBF CAD Model

Description

Product Overview: LT1507IS8-3.3#TRPBF

The LT1507IS8-3.3#TRPBF is a high-performance, step-down switching regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to deliver a fixed output voltage of 3.3V with an impressive efficiency and reliability, making it an ideal solution for a wide range of power conversion applications.

Key Features

  • Output Voltage: Fixed 3.3V, ensuring compatibility with common logic levels and power requirements for digital and analog circuits.
  • High Efficiency: Capable of converting input voltages from up to 30V, the LT1507IS8-3.3#TRPBF maintains high efficiency, which is critical for portable and battery-powered devices.
  • Package: The device comes in an 8-Lead SO package, offering a compact footprint for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance makes this regulator suitable for high-temperature environments and applications with limited cooling options.
  • Stability: Designed for stability with low ESR (Equivalent Series Resistance) capacitors, providing more flexibility in the choice of output capacitors.
  • Protection Features: Includes over-temperature and over-current protection, ensuring the longevity and reliability of both the regulator and the end application.

Applications

  • Portable Electronics
  • Embedded Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Networking Devices
  • Automotive Electronics

The LT1507IS8-3.3#TRPBF by Linear Technology is a testament to the company's commitment to providing robust power management solutions. With its fixed 3.3V output, high efficiency, compact size, and comprehensive protection features, this switching regulator is a versatile component that meets the stringent requirements of a multitude of electronic devices and systems. Whether you're designing a battery-operated gadget or an industrial piece of equipment, the LT1507IS8-3.3#TRPBF offers a reliable and efficient power conversion solution that engineers and designers can trust.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices product page for the LT1507IS8-3.3#TRPBF.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7863 $58.7178
15+ $8.0296 $120.4440
23+ $7.7789 $178.9147
31+ $7.5283 $233.3773
40+ $7.2765 $291.0600
54+ $6.5246 $352.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess