EN
  • EN
  • DE

LT1507IS8#PBF

Part No LT1507IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC / Conv DC-DC 4V to 15V Synchronous Step Down Single-Out 1.5A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 16V
Output Voltage 2.42V
Output Voltage MAX 14.88V
Output Current 1.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780525-LT1507IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1507
Introduction Date September 18, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1507IS8#PBF CAD Model

Description

LT1507IS8#PBF - A Robust DC/DC Converter from Linear Technology

The LT1507IS8#PBF is a versatile and powerful DC/DC converter designed by Linear Technology, which is renowned for its high-quality components in the field of power management. This particular component is part of the LT1507 series, which is known for its efficiency and reliability in a wide range of applications.

The LT1507IS8#PBF comes in an 8-lead SOIC package, making it a compact solution suitable for space-constrained applications. It is capable of stepping down input voltages ranging from 4.5V to 40V, making it extremely versatile for various systems operating within this voltage range. This feature is particularly beneficial for automotive, industrial, and telecommunications equipment, where voltage levels can vary significantly.

One of the key attributes of the LT1507IS8#PBF is its high efficiency, which can reach up to 90%. This is achieved through the use of a low quiescent current and the integration of a powerful 1.5A switch. The high efficiency ensures that the converter does not generate excessive heat, thus reducing the need for additional cooling and increasing the reliability of the overall system.

The device also offers a fixed frequency of 500kHz, which allows for a smaller inductor and capacitors, further reducing the overall size of the power supply design. Additionally, the LT1507IS8#PBF is capable of operating in Burst Mode®, which reduces quiescent current to just 150µA during light loads or standby, contributing to the conservation of battery life in portable applications.

For protection, the LT1507IS8#PBF includes features such as a current limit, which guards against overcurrent conditions, and thermal shutdown, which prevents damage from excessive heat. These protective measures ensure the longevity and stability of both the converter and the system it powers.

In conclusion, the LT1507IS8#PBF from Linear Technology is an excellent choice for designers looking for a compact, efficient, and reliable DC/DC converter. Its broad input voltage range, high efficiency, and protective features make it a versatile component suitable for a wide array of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4903 $53.8836
28+ $3.6844 $103.1632
43+ $3.5692 $153.4756
58+ $3.4541 $200.3378
75+ $3.3390 $250.4250
101+ $2.9936 $302.3536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess