EN
  • EN
  • DE

LTC3265IDHC#PBF

Part No LTC3265IDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.1A 18DFN / Charge Pump INV/STPUP Automotive 18-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 32V
Output Voltage -Vin, 2Vin
Output Current 100mA
Frequency - Switching 50kHz ~ 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 18-WFDFN, Exposed Pad
Manufacturer Package 18-DFN (5x3)
Win Source Part Number 783291-LTC3265IDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3265
Introduction Date August 18, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3265IDHC#PBF CAD Model

Description

The LTC3265IDHC#PBF from Linear Technology is a versatile and robust integrated circuit designed to generate both positive and negative regulated voltages from a single input voltage. This low noise, dual output power solution is ideal for a wide range of applications, including industrial, medical, and portable electronics that require a dual supply from a single-ended input.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 32V, making it suitable for various applications and ensuring compatibility with a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the positive and negative output voltages independently, which can be adjusted from 2V to 16V for the positive output and -2V to -16V for the negative output, using external resistors.
  • Low Noise Operation: The LTC3265IDHC#PBF features low noise charge pump technology, which minimizes the ripple and noise on the output voltages, making it an excellent choice for sensitive analog circuits and precision applications.
  • High Efficiency: With its integrated boost and inverting charge pumps, the device delivers high efficiency, reducing power loss and heat generation.
  • Overcurrent Protection: The product includes overcurrent protection for both charge pumps, enhancing system reliability and safeguarding the device against potential damage from overloading conditions.
  • Compact Package: Housed in a 16-lead DFN package, the LTC3265IDHC#PBF offers a compact solution that is suitable for space-constrained applications.

Applications

The LTC3265IDHC#PBF is designed to meet the needs of a variety of applications. It is particularly well-suited for:

  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Sensor bias supplies
  • Operational amplifier/ADC/DAC power supplies
  • Low noise instrumentation

With its combination of features, the LTC3265IDHC#PBF provides a reliable and efficient solution for generating dual supply voltages with minimal noise and high performance. This product is a testament to Linear Technology's commitment to delivering high-quality power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess