EN
  • EN
  • DE

MAX190BCNG+

Part No MAX190BCNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT SER 76KSPS 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 76k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 021261-MAX190BCNG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX190BCNG+ CAD Model

Description

Maxim Integrated MAX190BCNG+ Analog-to-Digital Converter

The MAX190BCNG+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and precision for a wide range of applications. This versatile ADC is ideal for embedded systems, data acquisition, and industrial control systems where reliable digital representation of analog signals is crucial.

Key Features:

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion process, ensuring that small signal variations are captured accurately.
  • Sampling Rate: With a fast conversion time, the MAX190BCNG+ can handle sample rates that are suitable for many real-time applications.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying power supply design and reducing system power requirements.
  • Low Power Consumption: It is designed for low power consumption, making it an excellent choice for battery-powered or energy-efficient devices.
  • Integrated Reference: The ADC includes an internal 4.096V reference voltage, eliminating the need for external components and ensuring stable performance over temperature and time.
  • No External Clock: The MAX190BCNG+ does not require an external clock, reducing external component count and system complexity.
  • Digital Interface: The device features a parallel interface for easy integration with microcontrollers and digital systems.
  • Packaging: The ADC comes in a 24-pin DIP package that is easy to handle and compatible with standard PCB layouts.

Applications:

The MAX190BCNG+ is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Embedded systems
  • Medical instruments
  • Scientific analysis equipment

With its combination of high resolution, low power consumption, and ease of use, the Maxim Integrated MAX190BCNG+ ADC is a reliable choice for designers who require precise and efficient analog-to-digital conversion in their projects.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess