EN
  • EN
  • DE

LT1511CSW2

Part No LT1511CSW2
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071420-LT1511CSW2
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1511CSW2 CAD Model

Description

The LT1511CSW2 is a highly efficient, fast-charging, current-mode, controlled, switch-mode battery charger designed by Linear Technology for modern electronic applications. This versatile charger is capable of charging a wide variety of battery types including Li-Ion, NiCd, NiMH, and Lead-Acid batteries.

Key Features:

  • High Efficiency: The LT1511CSW2 boasts a high charging efficiency, which ensures quick charging times and minimal heat generation during the charging process.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various power supply conditions.
  • Adjustable Charging Current: The charging current can be programmed externally, allowing for customization according to the specific needs of the battery being charged.
  • Multiple Battery Chemistry Compatibility: This charger is designed to accommodate different battery chemistries, offering versatility for a range of applications.
  • Automatic Charging Control: It features automatic charge termination, which helps in prolonging battery life and preventing overcharging.
  • Thermal Regulation: To ensure stable operation, the LT1511CSW2 includes thermal regulation, which protects both the charger and battery from overheating.

Applications:

The LT1511CSW2 is ideal for portable devices, medical and industrial equipment, and any application that requires reliable battery charging. Its robust design and comprehensive feature set make it an excellent choice for demanding environments where performance and battery longevity are critical.

Product Specifications:

Parameter Value
Input Voltage 4.5V to 25V
Charge Current (max) 1.5A
Switching Frequency 500kHz
Package 20-Lead SW

Quality and Reliability:

Linear Technology is renowned for its commitment to quality and reliability, and the LT1511CSW2 is no exception. It is built to meet high standards, ensuring consistent performance and durability for the life of your product.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess