Introducing the LT1536CS8 from Linear Technology
The LT1536CS8 is a versatile and high-performance step-down switching regulator designed to meet the rigorous demands of various electronic applications. Manufactured by Linear Technology, now part of Analog Devices, this regulator stands out for its ability to maintain stability and efficiency even in challenging conditions.
Encased in an 8-lead SO package, the LT1536CS8 offers a compact solution for space-constrained environments. Its ability to operate with a wide input voltage range from 4.5V to 40V makes it suitable for applications that experience wide fluctuations in power supply, such as automotive and industrial systems.
One of the most notable features of the LT1536CS8 is its low dropout operation. It can maintain output regulation with a minimal difference between input and output voltages, which is crucial for applications where battery life is critical, and every volt counts. This regulator delivers a high switching frequency of up to 200kHz, allowing for smaller external components that reduce overall design footprint and cost.
Efficiency is key in power regulation, and the LT1536CS8 does not disappoint. It boasts a high efficiency of up to 92%, minimizing power loss and heat generation. This not only conserves energy but also extends the life of the product by reducing thermal stress on components.
The LT1536CS8 also features a burst mode operation, which is ideal for maintaining high efficiency at low output currents. This mode significantly reduces quiescent current, further improving battery life in portable devices. Additionally, the regulator offers protection features such as thermal shutdown, current limiting, and a power good flag that signals when the output is within regulation, providing an extra layer of safety for sensitive electronics.
Whether you're designing a power supply for a communication device, a portable instrument, or an automotive accessory, the LT1536CS8 from Linear Technology offers the performance, efficiency, and reliability needed to power your next innovation.