Product Overview: LT1085IM33 from Linear Technology
The LT1085IM33 is a robust and reliable low dropout positive fixed voltage regulator designed and manufactured by Linear Technology. This component is part of Linear Technology's esteemed line of power management integrated circuits, renowned for their high efficiency and performance. The LT1085IM33 is engineered to provide a fixed output voltage of 3.3V, which is a common requirement in a wide array of electronic applications.
The device is capable of delivering up to 3A of output current with a dropout voltage of typically 1.5V at full load, making it an excellent choice for linear regulation in systems where the supply voltage is relatively close to the output voltage. The LT1085IM33's design features include protection mechanisms such as overcurrent protection, which safeguards the device and the load from damage in the event of excessive current, and thermal overload protection, which ensures the regulator remains operational and reliable across its entire operating temperature range.
One of the key attributes of the LT1085IM33 is its stability with low-ESR output capacitors, which allows it to work effectively with a wide range of capacitive loads. This flexibility makes it suitable for diverse applications, including but not limited to, microprocessor systems, peripheral devices, and power supplies.
The LT1085IM33 is available in a robust metal can package, which provides excellent thermal performance and is suitable for high-reliability applications. The package is designed for through-hole mounting, which facilitates easy integration into a variety of circuit board designs. The metal can package also contributes to the regulator's overall durability, making it a reliable choice for industrial and commercial products that require a fixed 3.3V supply.
Overall, the LT1085IM33 from Linear Technology is a highly versatile and dependable component that provides stable and efficient voltage regulation. Its robust design and comprehensive protection features make it an ideal solution for designers looking for a high-quality power management solution for their electronic systems.