EN
  • EN
  • DE

LT1573CS8#PBF

Part No LT1573CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating 0°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 127382-LT1573CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1573CS8#PBF CAD Model

Description

Product Overview: LT1573CS8#PBF

The LT1573CS8#PBF is a high-performance, low dropout linear regulator designed by Linear Technology, a leader in the field of analog integrated circuits. This regulator is capable of delivering up to 5A of continuous output current with a dropout voltage of approximately 500mV at full load. It is housed in an 8-lead SOIC package, making it a compact solution for space-constrained applications.

Key Features:

  • High Output Current: Capable of delivering up to 5A of continuous output current, suitable for powering a wide range of devices.
  • Low Dropout Voltage: The LT1573CS8#PBF maintains a low dropout voltage of approximately 500mV at full load, which enhances efficiency and allows for operation close to the input voltage.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.24V to 20V, providing flexibility for various design requirements.
  • Fast Transient Response: Designed for excellent transient response, this regulator quickly adapts to changes in load, ensuring stable output voltage under dynamic conditions.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device from overheating during high-load conditions or thermal stress.
  • Stable with Low ESR Capacitors: The LT1573CS8#PBF is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, providing better performance and reliability.

Applications:

The LT1573CS8#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for microprocessors and DSPs
  • Linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability:

Linear Technology is renowned for its commitment to quality, and the LT1573CS8#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it functions effectively in various environments and applications.

You May Also Be Interested in

Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.6147
SANYO Semiconductor (U.S.A) Corporation
-5V 0.5 AMP 3PIN VOLTAGE REGULAT / Linear Regulator Controller IC Output
Need more? Email Us
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to $10.0658
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $16.8087
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5345
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7930 $60.6880
38+ $3.1116 $118.2408
58+ $3.0146 $174.8468
80+ $2.9175 $233.4000
103+ $2.8205 $290.5115
138+ $2.5283 $348.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess