LT1576IS8#PBF - Step-Down Switching Regulator
The LT1576IS8#PBF is a versatile and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices, renowned for their high-performance analog integrated circuits. This particular component is well-suited for applications requiring a compact, high-efficiency power solution that can convert a higher input voltage to a lower output voltage with a significant current output capability.
Key Features:
- Adjustable Output Voltage: The LT1576IS8#PBF allows users to set the output voltage to a desired level, providing flexibility across various applications.
- High Efficiency: With its advanced design, this switching regulator maintains high efficiency, which is crucial for minimizing heat generation and improving system reliability.
- Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for multiple power supply configurations.
- Low Dropout Operation: It is capable of low dropout operation, which ensures consistent performance even when the input voltage is close to the output voltage.
- Thermal Protection: The built-in thermal protection feature safeguards the regulator from potential damage due to overheating.
- Package Type: Housed in an 8-Lead SOIC package, the LT1576IS8#PBF is designed for space-saving installations without compromising on power or thermal efficiency.
Applications:
The LT1576IS8#PBF is ideal for a variety of applications, including but not limited to:
- Portable Devices
- Automotive Electronics
- Industrial Power Supplies
- Telecommunications Equipment
- Computing and Data Systems
Product Specifications:
Parameter
Value
Input Voltage (min)
4.5V
Input Voltage (max)
40V
Output Voltage (adjustable)
1.25V to V<sub>IN
Switching Frequency
200kHz
Operating Temperature
-40°C to +85°C
In summary, the LT1576IS8#PBF from Linear Technology is a robust and reliable step-down switching regulator that offers both versatility and efficiency for a wide range of power management applications.