EN
  • EN
  • DE

LT1585ACT-1.5

Part No LT1585ACT-1.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 1.2V @ 5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 072302-LT1585ACT-1.5
Ultra Librarian 3D Model Ultra Librarian LT1585ACT-1.5 CAD Model

Description

Linear Technology's LT1585ACT-1.5 Low Dropout Fast Response Positive Regulator

The LT1585ACT-1.5 is a high-performance low dropout (LDO) fast response positive regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver a fixed output voltage of 1.5V with an impressive current capacity of up to 4.6A, making it an ideal solution for powering the core voltage of the latest microprocessors and other high current digital and analog circuits.

Key Features:

  • High Current Output: The LT1585ACT-1.5 can deliver up to 4.6A of continuous output current, ensuring reliable performance for high-demand applications.
  • Low Dropout Voltage: With a dropout voltage of typically 1.5V at full load, this regulator maintains efficiency and provides a stable output even when the input-to-output voltage differential is minimal.
  • Fast Transient Response: The device is optimized for a fast transient response, which is critical for maintaining voltage stability during rapid load changes, thereby protecting sensitive electronic components.
  • Adjustable Output: While the LT1585ACT-1.5 is designed to provide a fixed 1.5V output, it also offers the flexibility to adjust the output voltage with external resistors if required for specific applications.
  • Stable with Low ESR Output Capacitors: The regulator is stable with output capacitors having low equivalent series resistance (ESR), which is common in modern high-speed and high-density circuit designs.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the powered device from potential damage due to excessive current or overheating.

Applications:

The LT1585ACT-1.5 is versatile and can be used in a variety of applications, including:

  • High-end computer systems
  • Graphic and memory modules
  • Networking hardware such as switches and routers
  • Telecommunication infrastructure
  • High-performance industrial equipment

With its robust design, the LT1585ACT-1.5 is a reliable choice for any application that requires a high current, low voltage power supply with fast transient response. Its industry-standard TO-220 package ensures compatibility with a wide range of equipment and simplifies the integration process for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0326 $52.4238
31+ $3.3088 $102.5728
47+ $3.2054 $150.6538
65+ $3.1020 $201.6300
84+ $2.9986 $251.8824
112+ $2.6884 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess