The LT1585CT-3.6 from Linear Technology is a high-performance, low dropout (LDO) positive fixed voltage regulator designed to provide a regulated output of 3.6 volts. This robust component is highly appreciated for its stability and reliability in various applications, ranging from personal computers and peripherals to battery-powered devices and industrial equipment.
Key Features:
- Fixed Output Voltage: This regulator provides a fixed output of 3.6V, which is ideal for consistent and stable voltage supply needs.
- High Output Current: Capable of delivering up to 5A of continuous output current, the LT1585CT-3.6 is suitable for high-power applications.
- Low Dropout Voltage: The low dropout performance ensures efficient operation even with very low differential between input and output voltages, making it ideal for battery-operated devices.
- Fast Transient Response: Its excellent transient response allows the LT1585CT-3.6 to maintain output voltage stability in the face of rapid load changes, which is critical for sensitive electronic circuits.
- Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against excessive current and overheating, ensuring long-term reliability.
- Adjustable Current Limit: The ability to adjust the current limit provides additional flexibility and protection for connected components.
Applications:
- Personal Computers and Peripherals
- Battery-Powered Devices
- Active SCSI Terminators
- High Efficiency Linear Power Supplies
- Post Regulator for Switching Supplies
Technical Specifications:
Parameter
Value
Output Voltage
3.6V
Output Current
5A
Dropout Voltage
Typically 1.5V at Full Load
Package
TO-220
The LT1585CT-3.6 is an exemplary solution for applications demanding high current, low voltage supply with minimal voltage drop. Its robustness and versatility make it a go-to regulator for a wide array of electronic devices and systems.