EN
  • EN
  • DE

LT3032IDE-15#TRPBF

Part No LT3032IDE-15#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO +-15V 0.15A 14DFN / LDO Regulator Neg/Pos ±15V 0.15A/-0.15A Automotive 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive and Negative
Output Type Fixed
Number of Regulators 2
Voltage Input MAX ±20V
Output Voltage ±15V
Voltage Dropout (Maximum) 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
Output Current 150mA, 150mA
PSRR 68dB (120Hz), 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-PowerWFDFN
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 780941-LT3032IDE-15#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3032
Introduction Date February 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3032IDE-15#TRPBF CAD Model

Description

LT3032IDE-15#TRPBF - Dual 150mA Positive/Negative Low Noise Low Dropout Linear Regulator

The LT3032IDE-15#TRPBF is a high-quality, dual-channel linear voltage regulator produced by Linear Technology, designed to provide precise power management solutions for a broad range of applications. This component is distinguished by its ability to supply both positive and negative regulated outputs, making it an ideal choice for systems requiring a dual supply with a small footprint.

Each channel of the LT3032IDE-15#TRPBF is capable of delivering up to 150mA of continuous output current with a low dropout voltage, ensuring efficient operation even in scenarios where the input-to-output differential is minimal. The device features an output voltage fixed at -15V for the negative channel and +15V for the positive channel, which is particularly suitable for operational amplifiers, data conversion devices, and other precision analog circuitry.

One of the standout features of this regulator is its low noise performance, which is critical in sensitive electronic equipment. With a low noise output, the LT3032IDE-15#TRPBF helps to maintain signal integrity in audio, instrumentation, and RF systems. Additionally, the built-in thermal protection and current limiting enhance the reliability and longevity of the device under various operating conditions.

The LT3032IDE-15#TRPBF comes in a 12-lead DFN package, offering a compact solution that is well-suited for space-constrained applications. The device also supports a wide input voltage range, making it versatile for use in various systems with different power requirements.

Key features of the LT3032IDE-15#TRPBF include:

  • Dual 150mA output current capability
  • Fixed output voltages: +15V and -15V
  • Low dropout voltage
  • Low noise output for sensitive applications
  • Thermal protection and current limiting
  • Wide input voltage range
  • Compact 12-lead DFN package

With its combination of dual outputs, low noise, and high reliability, the LT3032IDE-15#TRPBF is an excellent choice for designers looking to optimize the power management in their precision electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7996 $58.9980
11+ $9.6818 $106.4998
16+ $9.3792 $150.0672
23+ $9.0767 $208.7641
29+ $8.7741 $254.4489
39+ $7.8664 $306.7896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess