EN
  • EN
  • DE

LT1587CT-3.6

Part No LT1587CT-3.6
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 7A, 4.6A, 3A Low Dropout Fast Response Positive Regulators Adjustable and Fixed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205938-LT1587CT-3.6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1587CT-3.6 CAD Model

Description

Product Overview: LT1587CT-3.6

The LT1587CT-3.6 is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to deliver a fixed output voltage of 3.6V with exceptional accuracy and stability. This component is an ideal choice for applications requiring a high current output up to 3A with minimal voltage drop, even at full load.

Key Features

  • Fixed Output Voltage: 3.6V, which is suitable for a wide range of applications, including powering logic ICs, microprocessors, and other digital circuits.
  • High Output Current: Capable of supplying up to 3A of continuous output current, making it perfect for power-hungry devices.
  • Low Dropout Voltage: The LT1587CT-3.6 maintains regulation with minimal input-to-output voltage differential, which enhances efficiency and allows operation with very low dropout voltages.
  • Excellent Load Regulation: Provides stable output voltage despite variations in load, which is crucial for sensitive electronic components.
  • Fast Transient Response: Reacts quickly to changes in load, ensuring stable power supply to the load even under dynamic conditions.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the reliability and lifespan of the regulator.
  • Overcurrent Protection: Built-in current limiting protects the device and the load from damage due to excessive current.
  • Adjustable Current Limit: The current limit threshold can be set via an external resistor to suit various applications.
  • Wide Operating Temperature Range: Designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LT1587CT-3.6's robust performance parameters make it an excellent choice for a variety of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Computer add-on cards
  • Microprocessor and logic supplies

With its combination of features and protections, the LT1587CT-3.6 from Linear Technology is a reliable and versatile power management solution that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1213 $60.7278
14+ $8.3056 $116.2784
22+ $8.0457 $177.0054
30+ $7.7859 $233.5770
39+ $7.5271 $293.5569
52+ $6.7475 $350.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess