EN
  • EN
  • DE

LTC1514CS8-5#PBF

Part No LTC1514CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 50MA 8SOIC / Charge Pump STPUP/STPDN 5V 50mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 10V
Output Voltage 5V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782018-LTC1514CS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1514-5
Introduction Date February 13, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1514CS8-5#PBF CAD Model

Description

The LTC1514CS8-5#PBF is a versatile step-up/step-down DC-DC converter from Linear Technology, designed to provide a regulated output voltage from a variable input voltage source. It is an ideal power solution for battery-powered systems where the input voltage can fluctuate above and below the output voltage. This component is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Output: The device delivers a stable 5V output, which can be adjusted with external components for various application needs.
  • High Efficiency: With its high-efficiency design, the LTC1514CS8-5#PBF can maintain up to 90% efficiency, ensuring minimal power loss during conversion.
  • Low Quiescent Current: The low quiescent current of 110µA makes it suitable for battery-powered devices, as it helps to prolong battery life.
  • Burst Mode® Operation: The converter features Linear Technology's proprietary Burst Mode operation, which reduces quiescent current to just 10µA during light load conditions, further enhancing battery life.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.7V to 10V, accommodating various power sources including single-cell Li-Ion batteries.
  • Integrated Switches: The device includes internal power switches, which simplifies the design and reduces external component count.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.

Applications

The LTC1514CS8-5#PBF is suitable for a wide range of applications, including:

  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Wireless Communications
  • GPS Devices

Conclusion

With its adjustable output, high efficiency, and low quiescent current, the LTC1514CS8-5#PBF from Linear Technology is an excellent choice for designers looking to optimize power management in their portable and battery-operated devices. Its advanced features like Burst Mode operation and thermal protection offer both performance and reliability, making it a versatile component in any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7440 $50.9760
10+ $10.4567 $104.5670
15+ $10.1299 $151.9485
21+ $9.8031 $205.8651
27+ $9.4764 $255.8628
36+ $8.4960 $305.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess