EN
  • EN
  • DE

MAX762CSA+T

Part No MAX762CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/15V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 5V (15V)
Maximum Output Voltage 16.5V
Output Current 1.5A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071118-MAX762CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX762CSA+T CAD Model

Description

Maxim Integrated MAX762CSA+T Step-Up DC-DC Converter

The MAX762CSA+T from Maxim Integrated is a high-efficiency, voltage-mode, step-up DC-DC converter specifically designed to provide a reliable power solution for battery-powered and low-voltage systems. This compact and versatile component is an ideal choice for applications requiring a higher output voltage from a lower voltage input, such as portable devices, handheld equipment, and small electronics.

Key Features

  • Adjustable Output Voltage: The MAX762CSA+T allows users to set the output voltage from 2.5V to 16.5V, making it flexible for a wide range of applications.
  • High Efficiency: With efficiencies up to 87%, this converter ensures minimal power loss during voltage conversion, which is crucial for maximizing battery life.
  • Low Quiescent Current: The device features a low quiescent current of 110µA, which helps to conserve battery power in standby mode.
  • Wide Input Voltage Range: It operates with an input voltage range from 2V to 16.5V, accommodating various power sources, including single-cell batteries.
  • Compact SO-8 Package: The MAX762CSA+T comes in a small-outline package, making it suitable for space-constrained applications.
  • Frequency Operation: Its switching frequency is 300kHz, which allows for smaller external components, reducing the overall solution size.
  • Protection Features: The device includes built-in thermal shutdown and current-limit protection, enhancing the safety and reliability of the system.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Power Backup Systems
  • Small LCD Panels

The MAX762CSA+T step-up converter is an excellent choice for designers looking for a power-efficient, flexible, and compact solution for elevating voltages in their electronic designs. Its robust feature set ensures that it can meet the demands of a wide array of applications while minimizing the impact on battery life and preserving valuable board space. Maxim Integrated's commitment to quality and performance makes the MAX762CSA+T a reliable component for your power management needs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess