EN
  • EN
  • DE

UC2825BDWTR

Part No UC2825BDWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC2825
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693032-UC2825BDWTR
Ultra Librarian 3D Model Ultra Librarian UC2825BDWTR CAD Model

Description

The UC2825BDWTR from Texas Instruments is a high-speed Pulse Width Modulation (PWM) controller designed for a variety of power supply systems and converters. This device is part of the UCx825 family of products and is renowned for its performance in high-frequency power applications.

Key Features:

  • High-Frequency Operation: With its ability to operate at frequencies up to 1MHz, the UC2825BDWTR is ideal for applications requiring high-speed switching, such as telecom power supplies and DC-DC converters.
  • Programmable Duty Cycle: The controller offers a wide duty cycle range, which is adjustable from 0 to 100%, providing flexibility in controlling the output voltage of the power supply.
  • Advanced Protection Features: It includes under-voltage lockout, a programmable soft-start function, and a shutdown capability to enhance the safety and reliability of the power system.
  • Multiple Output Channels: The device features dual totem-pole outputs, which can drive power MOSFETs or IGBTs directly, simplifying the design of multi-phase power systems.
  • Versatile Supply Voltage: It is designed to operate over a wide supply voltage range, accommodating various system requirements.

Applications:

The UC2825BDWTR is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Power Factor Correction (PFC) Circuits
  • Motor Control Systems
  • Renewable Energy Inverters

Package and Availability:

This PWM controller is available in a 16-pin SOIC package, designated by the suffix 'DWTR', which is suitable for surface mount technology (SMT). The 'R' at the end of the part number indicates that the device is provided in tape and reel packaging, which is convenient for automated assembly processes.

The UC2825BDWTR by Texas Instruments represents a robust and efficient solution for advanced power management, offering designers a high level of performance and flexibility in developing their power supply systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9099 $53.4594
14+ $7.3107 $102.3498
22+ $7.0823 $155.8106
30+ $6.8538 $205.6140
38+ $6.6254 $251.7652
51+ $5.9400 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess