EN
  • EN
  • DE

LTC3834IUFD#PBF

Part No LTC3834IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (5x4)
Win Source Part Number 1063061-LTC3834IUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3834IUFD#PBF CAD Model

Description

The LTC3834IUFD#PBF is a sophisticated step-down switching regulator controller from Linear Technology, designed to deliver high performance in a wide range of power conversion applications. This controller is particularly well-suited for systems that require a compact, efficient, and reliable power solution.

Key Features

  • Wide Input Voltage Range: The LTC3834IUFD#PBF can handle a broad input voltage range, making it versatile for various applications.
  • High Efficiency: With its advanced design, the controller achieves high efficiency, which is crucial for reducing power loss and heat generation.
  • Adjustable Operating Frequency: Users can set the operating frequency of the LTC3834IUFD#PBF to optimize performance for their specific application.
  • Integrated Features: The device includes a range of integrated features such as soft-start capability, under-voltage lockout, and overcurrent protection, enhancing system reliability and protection.
  • Low Shutdown IQ: The low shutdown quiescent current helps in minimizing power consumption when the device is not in active operation.

Applications

The LTC3834IUFD#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Automotive power systems

Product Specifications

The LTC3834IUFD#PBF comes in a compact QFN-28 package and is characterized by the following specifications:

  • Package Type: QFN-28
  • Operating Temperature Range: -40°C to 125°C
  • Switching Frequency: Adjustable up to 750kHz

With its robust design and comprehensive feature set, the LTC3834IUFD#PBF is an excellent choice for designers looking for a high-performance power management solution. Its adaptability and efficiency make it a valuable component for any power-sensitive application.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess