EN
  • EN
  • DE

LT1587CT

Part No LT1587CT
Manufacturer Linear Technology
Description 7A, 4.6A, 3A Low Dropout Fast Response Positive Regulators Adjustable and Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205937-LT1587CT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1587CT CAD Model

Description

Linear Technology's LT1587CT Low-Dropout Fast Response Positive Regulator

The LT1587CT from Linear Technology is a high-performance, low-dropout (LDO) linear regulator that offers a fast transient response and excellent line and load regulation capabilities. Designed to fulfill the requirements of demanding applications, the LT1587CT is ideal for powering core voltages of modern microprocessors and other high-current applications.

Key Features:

  • High Output Current: The LT1587CT is capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a dropout voltage of typically 1.5V at full load, it ensures efficient operation even when the input voltage is close to the output voltage, helping to maintain a stable power supply.
  • Adjustable Output: The output voltage is adjustable from 1.2V to 20V, providing flexibility to power a wide range of devices.
  • Fast Transient Response: The LT1587CT's exceptional transient response allows it to maintain output voltage stability in the face of rapid load changes, which is crucial for powering sensitive electronic circuits.
  • Stable with Low ESR Capacitors: It is stable with ceramic, tantalum, or aluminum electrolytic capacitors, giving designers the freedom to choose the best capacitor technology for their specific application.
  • Overcurrent and Overtemperature Protection: Built-in protection features ensure that the LT1587CT and the devices it powers are safeguarded against potentially damaging conditions.

Applications:

  • Microprocessor Supply
  • Post Regulator for Switching Supplies
  • Constant Current Regulator
  • Battery Chargers

The LT1587CT's robust design, combined with its high current capability and adjustable output, makes it a versatile choice for a variety of high-performance applications. Its compact TO-220 package allows for efficient heat dissipation and easy integration into a wide range of electronic systems. Whether you're designing a new power supply or upgrading an existing one, the LT1587CT from Linear Technology provides a reliable and efficient solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5038 $59.5646
41+ $2.8750 $117.8750
63+ $2.7852 $175.4676
86+ $2.6953 $231.7958
111+ $2.6054 $289.1994
149+ $2.3359 $348.0491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess