EN
  • EN
  • DE

LT1610IS8

Part No LT1610IS8
Manufacturer Linear Technology
Description 1.7MHz, Single Cell Micropower DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205942-LT1610IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1610IS8 CAD Model

Description

Product Overview: LT1610IS8 from Linear Technology

The LT1610IS8 is a compact, high-efficiency, step-up DC/DC converter designed by Linear Technology, now part of Analog Devices, for a wide range of applications. This versatile component can be found in portable devices, where space is at a premium, and efficient power conversion is essential.

Key Features

  • High Frequency Operation: With a switching frequency of up to 1.6MHz, the LT1610IS8 allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • VIN Range: It operates from an input voltage range of 1.1V to 15V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH batteries, as well as standard 3.3V and 5V power rails.
  • Adjustable Output: The output voltage is adjustable from 1.25V up to the maximum switch limit, providing flexibility for various output requirements.
  • High Efficiency: Its high efficiency—up to 96%—helps to extend battery life and reduce heat generation in sensitive electronic devices.
  • Low Quiescent Current: The quiescent current is low, which is crucial for battery-powered applications where power conservation is key.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from potential damage due to overheating.
  • Robust Packaging: The LT1610IS8 is offered in an 8-lead SOIC package, providing a robust and reliable solution for various environments and applications.

Applications

The LT1610IS8 is ideal for portable applications due to its small size and high efficiency. It is commonly used in:

  • Handheld Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Receivers
  • Portable Media Players

In summary, the LT1610IS8 from Linear Technology is an excellent choice for designers looking for a high-performance, space-saving step-up DC/DC converter. Its wide input voltage range, high switching frequency, and adjustable output make it a versatile component for a multitude of power conversion applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess