EN
  • EN
  • DE

LT1613CS5

Part No LT1613CS5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 550mA (Switch)
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 089629-LT1613CS5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1613CS5 CAD Model

Description

Product Overview: LT1613CS5 from Linear Technology

The LT1613CS5 is a cutting-edge DC/DC converter integrated circuit, meticulously engineered by Linear Technology, which is renowned for its high-performance analog integrated circuits. This particular product is designed to meet the needs of various applications requiring efficient power conversion and management.

Key Features

  • Step-Up Converter: The LT1613CS5 operates as a step-up (boost) converter, making it ideal for applications where the output voltage needs to be higher than the input voltage.
  • Compact SOT-23 Packaging: Encased in a small, surface-mount SOT-23 package, the LT1613CS5 is optimized for space-constrained applications.
  • Wide Input Voltage Range: This device can handle input voltages from as low as 1.2V, making it suitable for single-cell battery-powered devices, up to a maximum of 15V.
  • High Switching Frequency: With a switching frequency of up to 1.4MHz, the LT1613CS5 allows for the use of small, low-cost capacitors and inductors, thereby reducing the overall footprint and cost of the power supply design.
  • Low Quiescent Current: It boasts an exceptionally low quiescent current, which is crucial for battery-powered devices, as it helps to prolong battery life.

Applications

The LT1613CS5 is versatile and can be used in a multitude of applications. These include, but are not limited to:

  • Portable Devices
  • Medical Devices
  • Handheld Instruments
  • GPS Receivers
  • Small LCD Displays

Performance and Reliability

Linear Technology ensures that its products, such as the LT1613CS5, deliver robust performance and reliability. The device features thermal shutdown and current limiting to protect against over-temperature and over-current conditions. Additionally, its high efficiency helps to minimize heat generation, further enhancing its reliability in a wide range of operating environments.

In conclusion, the LT1613CS5 from Linear Technology is an excellent choice for designers looking for a high-performance, space-saving power conversion solution. With its high switching frequency, low quiescent current, and compact form factor, this DC/DC converter stands out as a powerful component in the development of efficient electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6102 $53.0510
12+ $8.7059 $104.4708
18+ $8.4338 $151.8084
25+ $8.1617 $204.0425
32+ $7.8897 $252.4704
43+ $7.0735 $304.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess