EN
  • EN
  • DE

LT1615ES5-1

Part No LT1615ES5-1
Manufacturer Linear Technology
Description Micropower Step-Up DC/DC Convertersin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205948-LT1615ES5-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1615ES5-1 CAD Model

Description

Product Overview: LT1615ES5-1 Step-Up DC/DC Converter

The LT1615ES5-1 is a high-efficiency, micropower step-up DC/DC converter designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This compact and versatile component is specifically engineered to meet the demanding requirements of battery-powered and portable applications where space is at a premium and power efficiency is crucial.

Featuring a wide input voltage range from 1.2V to 15V, the LT1615ES5-1 is capable of delivering a fixed output voltage of 5V, making it ideal for powering devices from a single-cell lithium-ion or alkaline/NiMH/NiCd batteries. Its ability to start up with an input as low as 1.0V (when under load) and operate down to 0.9V after startup, ensures that the converter can extract maximum energy from the source.

The LT1615ES5-1 comes in a tiny 5-lead SOT-23 package, which is highly valued in space-constrained applications. It incorporates a 100mA power switch and utilizes a current-mode, fixed-frequency PWM architecture that maintains a stable 1.2MHz switching frequency, allowing for the use of small, low-cost capacitors and inductors while minimizing noise and ripple.

Efficiency is a key strength of the LT1615ES5-1, with its low quiescent current (only 20uA at no load) and a shutdown mode that reduces the supply current to less than 1uA, significantly prolonging battery life. The device also includes features like a "Burst Mode" operation to improve efficiency at light loads, and a "Soft Start" function to prevent input current surge during startup.

Additional safeguards include thermal overload protection and a current limit to secure both the converter and the powered device against adverse conditions. The LT1615ES5-1 is a robust and reliable solution for designers seeking a high-performance power converter that combines minimal footprint with maximal energy efficiency.

With its high level of integration and performance characteristics, the LT1615ES5-1 from Linear Technology stands out as an excellent choice for portable electronics, including handheld medical devices, wireless modems, MP3 players, and other low-power gadgets.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9642 $59.7852
11+ $9.3214 $102.5354
17+ $9.0000 $153.0000
24+ $8.3571 $200.5704
32+ $8.0357 $257.1424
39+ $7.7143 $300.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,904 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess