EN
  • EN
  • DE

LT1618DEE

Part No LT1618DEE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302666-LT1618DEE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1618DEE CAD Model

Description

The LT1618DEE is a versatile and robust step-up DC/DC converter from the renowned manufacturer Linear Technology. Designed to meet the needs of a wide range of applications, this integrated circuit is engineered to provide a constant-current/constant-voltage output, making it an ideal choice for battery chargers and LED drivers.

Key Features

  • Adjustable Output Voltage: The LT1618DEE offers a wide range of output voltages, which can be adjusted according to the needs of the application, ensuring versatility across different platforms.
  • Constant-Current and Constant-Voltage Modes: With its capability to operate in both modes, this converter can efficiently charge batteries by regulating the current and voltage to prevent overcharging and extend battery life.
  • Inbuilt Soft-Start Function: The soft-start feature limits inrush current during startup, providing protection for both the converter and the load.
  • High Switching Frequency: A high switching frequency enables the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the solution.
  • Thermal Protection: The device includes thermal shutdown to protect itself from overheating, ensuring reliable performance under various operating conditions.

Applications

  • Portable Electronics
  • LED Lighting
  • USB-Powered Gadgets
  • Handheld Devices
  • Battery-Powered Equipment

Technical Specifications

The LT1618DEE operates over a wide input voltage range from 1.8V to 18V, making it suitable for applications powered by single-cell Li-Ion batteries or multi-cell battery stacks. Its internal 1.4A switch can deliver output voltages up to 36V, allowing it to drive multiple LEDs in series. The device is available in a compact, thermally efficient 10-lead MSOP package, which is ideal for space-constrained applications.

Conclusion

Linear Technology's LT1618DEE is a highly flexible and efficient solution for power conversion challenges. With its combination of features and performance, it stands out as a top choice for designers looking to create compact, reliable, and high-performance power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess