EN
  • EN
  • DE

LT1620CGN#PBF

Part No LT1620CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Current - Input Bias 20nA
Voltage - Input Offset 6mV
Operating Supply Current 2.8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 117598-LT1620CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1620CGN#PBF CAD Model

Description

Product Overview: LT1620CGN#PBF

The LT1620CGN#PBF is a high-performance, compact, and versatile synchronous step-down switching regulator from Linear Technology, now part of Analog Devices. Designed to deliver efficiency and reliability, this integrated circuit is an ideal solution for a wide range of power conversion applications. Its robust feature set makes it suitable for use in telecommunications, automotive, industrial, and portable electronics where efficient power management is critical.

Key Features:

  • Wide Input Voltage Range: The LT1620CGN#PBF operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a multitude of system architectures.
  • High Efficiency: With its synchronous rectification topology, the device achieves high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the end application.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the trade-off between efficiency and component size based on the specific requirements of their application.
  • Compact Package: Housed in a compact SSOP-16 package, the LT1620CGN#PBF saves valuable board space, making it an excellent choice for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator from damage due to overheating, thus ensuring the longevity and stable operation of the product.
  • Low Dropout Operation: It is capable of low dropout operation, which enhances performance under conditions of low input-to-output voltage differential.

Applications:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Supplies
  • Battery-Powered Devices
  • Portable Electronic Equipment

The LT1620CGN#PBF from Linear Technology represents a blend of modern power conversion technology with the reliability and engineering excellence that the industry has come to expect from a leader in power management solutions. Whether for new designs or upgrades to existing systems, this switching regulator stands out as a high-quality component that can meet the stringent demands of today's electronic devices.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8256 $58.9536
15+ $8.0619 $120.9285
23+ $7.8101 $179.6323
31+ $7.5583 $234.3073
40+ $7.3065 $292.2600
53+ $6.5512 $347.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
In Stock: 96 pieces Factory Stock: 96 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess