EN
  • EN
  • DE

LT1621CGN#TR

Part No LT1621CGN#TR
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2005
Reference case SSOP-16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754394-LT1621CGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1621CGN#TR CAD Model

Description

Product Overview: LT1621CGN#TR

The LT1621CGN#TR is a high-performance, single-pole double-throw (SPDT) analog switch from Linear Technology, designed to deliver precision and reliability for a wide range of applications. This component is particularly well-suited for use in situations where low power consumption and space-saving are critical considerations.

Key Features

  • Low On-Resistance: The LT1621CGN#TR boasts a low on-resistance, typically around 50 ohms, which ensures minimal signal distortion and power loss when the switch is in the on state.
  • Single Supply Operation: Capable of operating from a single supply voltage ranging from 2.7V to 12V, or from dual supplies of ±2.7V to ±6V, providing flexibility in various circuit configurations.
  • Fast Switching Times: With fast switching times (t<sub>ON and t<sub>OFF), this analog switch provides efficient performance that is suitable for high-speed signal switching applications.
  • Low Power Consumption: The LT1621CGN#TR is optimized for low power operation, making it an excellent choice for battery-powered devices and energy-sensitive systems.
  • High Off-Isolation: It features high off-isolation, which minimizes crosstalk between channels when the switch is in the off position.
  • Enhanced ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

The LT1621CGN#TR is versatile enough to be used in a variety of applications, including but not limited to:

  • Sample and Hold Circuits
  • Battery-Powered Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Portable Instruments

Packaging and Quality

This product is available in a 16-lead narrow SSOP package, which is ideal for space-constrained applications. The part number LT1621CGN#TR indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. Linear Technology ensures high-quality standards, and each component is rigorously tested to meet industry specifications and performance criteria.

With its combination of features, the LT1621CGN#TR from Linear Technology is a reliable and efficient solution for designers looking to incorporate a high-quality analog switch into their electronic designs.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Linear Technology
Lowest to $9.1303
Advanced Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess