EN
  • EN
  • DE

SFT1423-TL-E

Part No SFT1423-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 2A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 8.7nC @ 10V
Max Input Capacitance 175pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 20W (Tc)
Maximum Rds On at Id,Vgs 4.9 Ohm @ 1A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1095445-SFT1423-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1423-TL-E CAD Model

Description

ON Semiconductor SFT1423-TL-E Product Overview

The SFT1423-TL-E from ON Semiconductor is a high-performance, N-Channel MOSFET designed for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and efficiency. The SFT1423-TL-E is engineered to provide excellent on-state resistance and to handle high energy pulses in the avalanche and commutation modes.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the SFT1423-TL-E ensures swift transitions between on and off states, reducing switching losses.
  • Gate Charge Optimization: The MOSFET's gate charge is optimized to improve the trade-off between switching time and on-state resistance, which is crucial for power management applications.
  • Robust Thermal Performance: With its excellent thermal characteristics, the device can operate effectively under high temperature environments, ensuring reliability and longevity.
  • Environmentally Friendly: It is a RoHS-compliant product, minimizing the environmental impact by excluding hazardous substances.

Applications

The SFT1423-TL-E is suitable for a variety of applications that require high efficiency and power density. These include:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switch mode power supplies (SMPS)

Product Specifications

The SFT1423-TL-E has a drain-to-source voltage (V<sub>DS) of 60V, a continuous drain current (I<sub>D) of 9A, and a power dissipation (P<sub>D) of 1.5W. Its threshold voltage (V<sub>GS(th)) ranges from 1V to 2.5V, which allows for a broad range of gate drive voltages. The device is available in a compact package, making it suitable for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SFT1423-TL-E is manufactured with stringent quality control processes, ensuring that it meets the high standards expected by industry professionals. Its robust design and manufacturing process make it a reliable choice for critical applications where failure is not an option.

Whether you're designing power management systems or looking to improve the efficiency of existing applications, the SFT1423-TL-E from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 573 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess