EN
  • EN
  • DE

LT1634ACS8-2.5

Part No LT1634ACS8-2.5
Manufacturer Linear Technology
Description Micropower Precision Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205973-LT1634ACS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1634ACS8-2.5 CAD Model

Description

LT1634ACS8-2.5 Precision Reference Voltage Source

The LT1634ACS8-2.5 is a high-precision voltage reference component manufactured by Linear Technology, which is now part of Analog Devices. This device is designed to provide a stable and precise reference voltage of 2.5 volts, which is essential for various electronic applications requiring high accuracy and stability.

Constructed with advanced technology, the LT1634ACS8-2.5 boasts an impressive low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range. This makes it an ideal choice for temperature-critical applications. Furthermore, the device offers excellent long-term stability and low noise, contributing to superior performance in high-end systems.

The LT1634ACS8-2.5 comes in an 8-lead SOIC package, which is both compact and easy to integrate into a variety of circuit designs. Its small footprint allows for efficient use of board space, which is particularly beneficial for space-constrained applications such as portable devices.

This voltage reference is capable of sourcing and sinking current, providing flexibility in design. It can output a current of up to 20mA, making it suitable for a range of loads. Additionally, the LT1634ACS8-2.5 has a low dropout voltage, which means it can maintain its reference voltage with minimal difference between the supply voltage and the reference output voltage.

Applications for the LT1634ACS8-2.5 include A/D and D/A converters, portable instrumentation, and battery-powered devices, where consistent and precise reference voltage is crucial for accurate data conversion and system performance. It is also frequently used in precision power supplies and voltage monitoring circuits.

To protect against reverse battery installation, the LT1634ACS8-2.5 features reverse battery protection. It also includes no-load stability, which ensures that the output voltage remains stable even without a load connected. With these features, designers can trust the LT1634ACS8-2.5 to deliver reliable and consistent performance in their electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4465 $58.5905
41+ $2.8274 $115.9234
64+ $2.7397 $175.3408
88+ $2.6507 $233.2616
113+ $2.5629 $289.6077
151+ $2.2973 $346.8923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess