EN
  • EN
  • DE

LT1634AIS8-1.25#TRPBF

Part No LT1634AIS8-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.175%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058513-LT1634AIS8-1.25#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1634AIS8-1.25#TRPBF CAD Model

Description

The LT1634AIS8-1.25#TRPBF is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This device is designed to offer a precise 1.25V output voltage, making it an ideal choice for various applications that require a stable reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision power supplies.

Key Features

  • Output Voltage: Fixed 1.25 volts with high accuracy.
  • Low Temperature Coefficient: Offers excellent temperature stability, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: Capable of maintaining output accuracy even with minimal difference between the input and output voltages.
  • Low Noise: Exhibits very low output noise, making it suitable for noise-sensitive applications.
  • Long-Term Stability: Designed to provide a stable output over time, which is critical for precision applications.
  • Package: Comes in an 8-lead SOIC package that is compact and suitable for space-constrained applications.

Applications

The LT1634AIS8-1.25#TRPBF is versatile and can be used in a wide array of electronic systems. Its precision and low noise characteristics make it especially useful in:

  • High-resolution ADCs and DACs
  • Precision power supplies
  • Portable instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1634AIS8-1.25#TRPBF voltage reference is manufactured to the highest standards. It is designed for robust performance and is characterized for operation from -40°C to 125°C, catering to a broad range of industrial and commercial environments.

Ordering Information

The part number LT1634AIS8-1.25#TRPBF is available for order, and it is supplied in tape and reel packaging for ease of assembly during the manufacturing process. This packaging format facilitates efficient handling and placement in high-volume production environments.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8739 $51.7478
5+ $21.2299 $106.1495
8+ $20.5665 $164.5320
11+ $19.9030 $218.9330
13+ $19.2396 $250.1148
18+ $17.2493 $310.4874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess