EN
  • EN
  • DE

LT1635CN8#PBF

Part No LT1635CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ RRO 8DIP / Op Amp Single Micropower Amplifier R-R O/P ±5V/14V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.05 V/μs
GBP - Gain Bandwidth Product 175kHz
Current - Input Bias 2nA
Voltage - Input Offset 300μV
Operating Supply Current 135μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 1.2 V ~ 10 V, ±0.6 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780580-LT1635CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1635
Introduction Date December 05, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1635CN8#PBF CAD Model

Description

Product Overview: LT1635CN8#PBF

The LT1635CN8#PBF is a versatile operational amplifier (op-amp) from Linear Technology, renowned for its high performance and reliability. This precision amplifier is designed to meet the stringent requirements of a wide range of applications, such as industrial control systems, sensor interfaces, active filters, and many other analog circuits.

Key Features

  • Supply Voltage: The LT1635CN8#PBF operates from a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V, making it suitable for both single and dual supply operations. This flexibility allows it to be used in various applications without the need for additional power regulation.
  • Low Input Offset Voltage: With a typical input offset voltage of just 300 µV, this op-amp ensures high accuracy and precision in amplification tasks, minimizing error and drift in sensitive applications.
  • Input and Output Range: The input and output can swing rail-to-rail, which maximizes the dynamic range in battery-powered and single-supply systems.
  • Low Noise: It boasts a low noise density of 12nV/√Hz at 1kHz, making it an excellent choice for audio applications and other noise-sensitive electronic circuits.
  • Package: Housed in an 8-pin PDIP package, the LT1635CN8#PBF is easy to integrate into various circuit designs with its standard through-hole mounting.

Applications

The LT1635CN8#PBF is highly adaptable and can be employed in multiple domains, such as:

  • Test Equipment
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Analog to Digital Converter (ADC) Buffer

Quality and Reliability

Linear Technology ensures that the LT1635CN8#PBF meets the highest quality and reliability standards. Each op-amp undergoes rigorous testing and quality checks to guarantee performance even in extreme conditions.

Ordering Information

The part number LT1635CN8#PBF denotes the lead-free, 8-pin PDIP package, compliant with RoHS standards, ensuring environmental considerations are met without compromising on quality.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5056 $54.0672
28+ $3.6969 $103.5132
42+ $3.5814 $150.4188
58+ $3.4659 $201.0222
75+ $3.3503 $251.2725
100+ $3.0037 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess