EN
  • EN
  • DE

LT1640HCS8#PBF

Part No LT1640HCS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 120725-LT1640HCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1640HCS8#PBF CAD Model

Description

The LT1640HCS8#PBF is a sophisticated negative voltage hot swap controller designed by Linear Technology to facilitate the safe insertion and removal of electronic boards from a live backplane. This component is crucial for systems that require maintenance or upgrades without shutting down the entire system, such as servers, telecommunications equipment, and data storage units.

Key Features

  • Voltage Range: This controller operates over a wide input voltage range, making it versatile for various applications.
  • Electronic Circuit Breaker: The LT1640HCS8#PBF includes an electronic circuit breaker function that protects against overcurrent conditions, ensuring the safety and longevity of electronic components.
  • Adjustable Current Limit: The device allows for an adjustable current limit, providing design flexibility to match the specific requirements of the application.
  • Gate Drive for External N-Channel MOSFET: The controller features a gate drive for an external N-Channel MOSFET, which helps control the inrush current during board insertion.
  • Automatic Retry or Latch Off: It offers a choice between automatic retry or latch off after a fault, giving designers control over the response to overcurrent events.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature ensures that the board is only powered when the supply voltage is within an acceptable range.
  • Thermal Shutdown: The controller includes a thermal shutdown mechanism to prevent overheating, further safeguarding the system.
  • Compact Package: The LT1640HCS8#PBF is available in a compact 8-lead SO package, suitable for space-constrained applications.

Applications

The LT1640HCS8#PBF is ideal for a variety of applications that require negative voltage control and protection. Its robust feature set makes it well-suited for:

  • Telecommunication systems
  • Network servers and storage systems
  • Industrial equipment
  • High-availability systems

With the LT1640HCS8#PBF, system designers can ensure the continuous operation of critical systems, minimize downtime, and protect valuable electronic components from damage caused by overcurrent, overvoltage, and thermal events.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5946 $59.7298
31+ $3.7699 $116.8669
48+ $3.6521 $175.3008
66+ $3.5343 $233.2638
85+ $3.4165 $290.4025
114+ $3.0631 $349.1934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess