EN
  • EN
  • DE

LT1640HCS8

Part No LT1640HCS8
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206015-LT1640HCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640HCS8 CAD Model

Description

The LT1640HCS8 is a sophisticated negative voltage hot swap controller designed by Linear Technology to manage the insertion and removal of boards in live backplanes. This component is housed in a compact 8-lead SOIC package, making it an ideal choice for space-constrained applications.

Key Features:

  • Hot Swap Control: The LT1640HCS8 allows for the safe insertion and extraction of boards without causing glitches on the power supply rail. This ensures uninterrupted operation of the remaining system components.
  • Wide Operating Range: With an operating voltage range from -10V to -80V, this controller is versatile and can be used in various systems with different power requirements.
  • Adjustable Current Limit: Users can set the overcurrent threshold through an external resistor, providing flexibility to tailor the protection based on the specific needs of the application.
  • Circuit Protection: The device offers circuit protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of the electronic system.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET, which acts as a switch to control the connection of the load to the negative supply.
  • Power Good Output: The presence of a 'power good' output signal allows for easy monitoring of the system status, which is particularly useful for sequencing and fault indication.

Applications:

  • Telecommunications Systems
  • Network Equipment
  • Industrial Systems
  • Server Backplanes

The LT1640HCS8 is an essential component for systems requiring high-reliability and robust power management. Its ability to handle negative voltages and provide real-time protection against electrical hazards makes it a top choice for engineers and designers looking to enhance the safety and efficiency of their electronic systems.

With Linear Technology's reputation for high-quality and performance-driven components, the LT1640HCS8 stands out as a reliable solution for managing power distribution in complex electronic environments.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6678 $175.1190
145+ $1.6135 $233.9575
190+ $1.5604 $296.4760
250+ $1.3987 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess