EN
  • EN
  • DE

LT1640LIN8

Part No LT1640LIN8
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEGVOLT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.3mA
Mounting Through Hole
Case / Package 8-PDIP
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 072312-LT1640LIN8
Ultra Librarian 3D Model Ultra Librarian LT1640LIN8 CAD Model

Description

The LT1640LIN8 is a highly versatile and reliable product from Linear Technology, designed to cater to a broad range of applications. This component is known for its exceptional performance in circuit protection and monitoring tasks, making it an indispensable part of many electronic systems.

Key Features

  • Hot Swap Controller: The LT1640LIN8 is primarily a hot swap controller, which allows users to insert or remove boards from a live backplane without causing any disruption to the system or damaging the components.
  • High Voltage Capability: It operates with a wide input voltage range, which makes it suitable for systems that experience large voltage fluctuations or require compatibility with various power supplies.
  • Circuit Protection: This product provides robust circuit protection features, including overcurrent protection and circuit breaker functionality, ensuring the longevity and safety of electronic components.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, providing flexibility and control over the power management of their systems.
  • Status Indication: The device includes a fault output that signals when the current limit has been exceeded or a circuit breaker has tripped, allowing for prompt response to potential issues.

Applications

The LT1640LIN8 is suitable for a wide array of applications, such as:

  • Power distribution systems
  • Redundant power supplies
  • Server and telecommunications equipment
  • Industrial systems
  • Network switches and routers

Technical Specifications

With an operating temperature range from 0°C to 70°C, the LT1640LIN8 is built to perform reliably in various environmental conditions. Its package type is an 8-lead PDIP (Plastic Dual In-line Package), which is a common format that ensures ease of integration into a wide range of circuit designs.

In conclusion, the LT1640LIN8 from Linear Technology stands out as a robust and flexible solution for power management and circuit protection. Its combination of features, including hot swap capability, high voltage operation, and adjustable current limit, make it an excellent choice for engineers and designers looking to enhance the reliability and safety of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.0898 $79.0898
2+ $64.8937 $129.7874
3+ $62.8655 $188.5965
4+ $60.8385 $243.3540
5+ $58.8103 $294.0515
7+ $52.7269 $369.0883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess