EN
  • EN
  • DE

LT1641CS8

Part No LT1641CS8
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206020-LT1641CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1641CS8 CAD Model

Description

The LT1641CS8 is a versatile and robust hot swap controller IC designed by Linear Technology, now a part of Analog Devices, tailored for managing the insertion and removal of circuit boards from live backplanes and power buses. This highly integrated circuit is enclosed in an 8-lead SO package, making it a compact solution for a wide array of applications including network servers, telecom systems, and data storage units.

Key Features

  • Adjustable Overcurrent Protection: The LT1641CS8 allows for precise setting of overcurrent thresholds, ensuring that your system is safeguarded against excessive current draw which can lead to overheating and potential damage.
  • Automatic Retry Feature: In the event of a fault, the device will automatically attempt to restart the load, reducing the need for manual intervention and improving system reliability.
  • Gate Voltage Clamping: This feature protects the external MOSFET from overvoltage, ensuring a longer lifespan and stable operation of the power management system.
  • Under-Voltage Lockout: The LT1641CS8 prevents the system from operating under insufficient supply conditions, which could otherwise result in unpredictable behavior or damage to the load or power source.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various applications and ensuring compatibility with different system designs.

Applications

  • Server Backplanes
  • Telecommunication Equipment
  • Data Storage Systems
  • Industrial Power Systems

The LT1641CS8 is a testament to Linear Technology's commitment to high-performance power management solutions. Its combination of features makes it an ideal choice for designers looking to incorporate reliable hot swap capabilities into their systems. With its automatic retry, comprehensive protection mechanisms, and wide operating voltage range, the LT1641CS8 ensures that your systems maintain operational integrity even in the most demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess