EN
  • EN
  • DE

LT1678CS8#TRPBF

Part No LT1678CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058573-LT1678CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1678CS8#TRPBF CAD Model

Description

LT1678CS8#TRPBF - High-Speed, Low-Power, Dual Operational Amplifier

The LT1678CS8#TRPBF is a high-performance dual operational amplifier (op-amp) from Linear Technology, designed to offer a perfect balance of speed and power efficiency. This device is part of a family of dual op-amps that combine extended bandwidth with low noise and precision specifications, making it an excellent choice for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features:

  • High Speed: With a gain bandwidth product of 7MHz and a slew rate of 20V/µs, the LT1678 is capable of handling fast signal transitions, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: The device offers a low supply current of 2.7mA per amplifier, which is ideal for battery-powered and portable applications where power efficiency is critical.
  • Low Distortion: Its low harmonic distortion characteristics ensure high fidelity signal amplification, beneficial in audio and instrumentation applications.
  • Stable with Capacitive Loads: The LT1678 is designed to be stable with capacitive loads as large as 500pF, which enhances its reliability in various circuit configurations.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, providing flexibility in both dual and single supply operations.
  • Robust Packaging: The device is available in an 8-pin SO package (LT1678CS8), which is compact and suitable for space-constrained applications.

Applications:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Integrator or Differentiator Circuits
  • Video and RF Amplification
  • Data Acquisition Systems

The LT1678CS8#TRPBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision signal processing. Its combination of speed, low power, and stability makes it a versatile choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess