EN
  • EN
  • DE

CDC351IDB

Part No CDC351IDB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL, TRI-State
Frequency - Max 100 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number CDC351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354316-CDC351IDB
Ultra Librarian 3D Model Ultra Librarian CDC351IDB CAD Model

Description

The Texas Instruments CDC351IDB is a high-performance, precision clock buffer tailored for use in demanding applications that require accurate clock distribution and minimal skew. This advanced device is designed to meet the stringent requirements of modern digital systems, ensuring reliable and consistent performance across a variety of operating conditions.

Key Features

  • Low Skew: The CDC351IDB boasts an exceptionally low-output skew, which is vital for maintaining the integrity of timing signals in high-speed digital circuits.
  • Multiple Outputs: With multiple buffered outputs, this device can distribute a single clock input to several destinations without degrading the signal quality, making it ideal for complex systems with multiple timing-dependent components.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and providing design flexibility for mixed-voltage systems.
  • High-Frequency Operation: The device supports high-frequency clock signals, ensuring compatibility with modern high-speed digital interfaces and processors.

Applications

The CDC351IDB is suitable for a diverse array of applications, including but not limited to:

  • Servers and data centers
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • High-performance computing systems
  • Industrial control and automation systems

Technical Specifications

The device's specifications include:

  • Supply Voltage (V<sub>CC): Specified over a range to accommodate different system requirements.
  • Output Type: Configurable to either LVTTL or LVCMOS, providing compatibility with a wide range of digital logic families.
  • Temperature Range: Designed to operate over industrial temperature ranges, ensuring reliability in harsh environments.
  • Package: Available in a compact and robust package suitable for space-constrained applications.

The CDC351IDB from Texas Instruments represents a blend of performance, reliability, and versatility, making it an optimal choice for systems that depend on precise clock distribution. For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess