EN
  • EN
  • DE

LT1680CSW#TRPBF

Part No LT1680CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BST/FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 9 V ~ 60 V
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780601-LT1680CSW#TRPBF
Family Name LT1680
Introduction Date February 09, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1680CSW#TRPBF CAD Model

Description

Product Overview: LT1680CSW#TRPBF

The LT1680CSW#TRPBF is a high-efficiency, synchronous, step-down DC/DC converter designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This robust component is an ideal choice for applications requiring efficient voltage conversion and power management.

Key Features

  • Voltage Range: The device operates from an input voltage range of 4V to 60V, making it versatile for a wide array of power sources.
  • Output Voltage: It provides an adjustable output voltage from 1.25V up to the input voltage, ensuring flexibility for various design needs.
  • High Efficiency: With its synchronous rectification design, the LT1680CSW#TRPBF achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Current Mode Operation: The current mode control provides excellent line and load transient response, which is essential for stable performance under varying conditions.
  • Protection Features: This product includes robust protection features such as overcurrent protection and thermal shutdown, ensuring the safety and longevity of the device under harsh operating conditions.

Applications

The LT1680CSW#TRPBF is suitable for a range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial power supplies
  • Portable electronic devices
  • Distributed power systems

Package and Quality

The component comes in a 16-lead wide body SOIC package, which is designed to meet the requirements of space-constrained applications while providing adequate thermal performance. Additionally, the LT1680CSW#TRPBF is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates efficient handling and manufacturing automation.

Conclusion

With its robust feature set and flexible design options, the LT1680CSW#TRPBF from Linear Technology stands out as a reliable choice for designers looking to enhance power efficiency and performance in their electronic systems. Its combination of high efficiency, versatile input voltage range, and comprehensive protection makes it a go-to solution for a broad spectrum of power management challenges.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess