EN
  • EN
  • DE

LT1721IGN

Part No LT1721IGN
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Dual/Quad, 4.5ns, Single Supply 3V/5V Comparators with Rail-to-Rail Outputs | IC COMP R-RINOUT QUAD 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Voltage - Input Offset (Maximum) 3mV at 5V
Current - Input Bias (Maximum) 6μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 7mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Mounting Style SMD
Supplier Device Package 16-SSOP
Family Part Number LT1721
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206073-LT1721IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1721IGN CAD Model

Description

The LT1721IGN is a high-speed, quad comparator designed by Linear Technology, a brand renowned for its precision and performance in the electronics market. This robust component is engineered to address the needs of systems requiring fast and reliable voltage or current comparisons.

Key Features

  • Speed: The LT1721IGN boasts a rapid response time with propagation delays as low as 4.5ns, making it an ideal choice for high-frequency applications.
  • Power Efficiency: With a supply voltage range from 3V to 10V, it provides flexible power options while maintaining low power consumption, suitable for battery-powered devices.
  • Input Range: The comparator accepts input signals below the negative supply, enhancing its versatility in various circuit configurations.
  • Output Stage: It features rail-to-rail outputs that can be pulled down to ground, ensuring compatibility with a wide range of subsequent digital logic levels.
  • Robust Design: The LT1721IGN is designed to withstand tough conditions, offering an input offset voltage of 2.5mV and an operating temperature range from -40°C to 85°C.

Applications

The LT1721IGN is a versatile component suitable for numerous applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square-wave generation
  • High-speed sampling circuits
  • ADC driver circuits

Package and Quality

The LT1721IGN is offered in a 16-pin narrow SSOP package, providing a compact footprint for space-constrained applications. Linear Technology ensures high manufacturing standards, and the LT1721IGN is no exception, meeting rigorous quality and performance criteria.

Conclusion

With its exceptional speed, efficiency, and versatility, the LT1721IGN from Linear Technology stands out as a superior choice for designers looking to enhance the performance of their high-speed electronic systems. Its robust design and wide range of applications make it a valuable addition to any project requiring precise and reliable voltage comparisons.

You May Also Be Interested in

STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $2.9245
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7142 $50.1426
8+ $13.7143 $109.7144
12+ $13.2857 $159.4284
16+ $12.8571 $205.7136
21+ $12.4286 $261.0006
27+ $11.1428 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 992 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess