EN
  • EN
  • DE

LT1725CGN#TRPBF

Part No LT1725CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SSOP / Current Mode PWM Controller 90kHz to 115kHz 16-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 9.7 V ~ 22 V
Frequency - Switching 90kHz ~ 115kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range 0°C ~ 100°C (TJ)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 780618-LT1725CGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1725
Introduction Date December 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1725CGN#TRPBF CAD Model

Description

LT1725CGN#TRPBF - A Robust Isolated Flyback Controller from Linear Technology

The LT1725CGN#TRPBF is a high-performance isolated flyback controller designed by Linear Technology, a company renowned for its innovative and reliable power management solutions. This component is specifically engineered to simplify the design of an isolated DC/DC converter without the need for an optocoupler. It operates with input voltages ranging from 3V to 32V, making it versatile for a wide array of applications including telecommunications, industrial control systems, and data communication equipment.

One of the key features of the LT1725CGN#TRPBF is its no-opto feedback circuit which improves reliability by eliminating the need for an optocoupler. Instead, it uses a third winding on the transformer for feedback, ensuring accurate regulation of the output voltage. This innovative approach simplifies the design and enhances the long-term stability and reliability of the power supply.

The device is housed in a 16-lead SSOP package, which offers a compact footprint suitable for space-constrained applications. It also supports a wide operating temperature range, ensuring stable performance in various environmental conditions. The LT1725CGN#TRPBF provides several protective features, including undervoltage lockout, which ensures that the controller operates only when the input voltage is within the specified range, and overtemperature protection, safeguarding the device from thermal stress.

Moreover, the LT1725CGN#TRPBF boasts a powerful 1.5A onboard NPN power switch, which provides robust power handling capability. The switch mode power supply (SMPS) controller operates at a fixed frequency, which can be set from 100kHz to 500kHz, allowing designers to optimize the size and response of the magnetic and filter components.

For designers looking for a reliable and easy-to-use solution for isolated power supply designs, the LT1725CGN#TRPBF from Linear Technology is an excellent choice. It combines performance, compactness, and advanced features, making it a go-to controller for applications requiring isolated power conversion with high reliability and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1107 $52.8819
40+ $2.5524 $102.0960
61+ $2.4726 $150.8286
84+ $2.3929 $201.0036
109+ $2.3131 $252.1279
145+ $2.0738 $300.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess