EN
  • EN
  • DE

TC7660NCOA

Part No TC7660NCOA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Win Source Part Number 214973-TC7660NCOA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7660NCOA CAD Model

Description

Microchip Technology TC7660NCOA Charge Pump Voltage Converter

The TC7660NCOA from Microchip Technology is a high-performance, easy-to-use charge pump voltage converter that is designed to provide a convenient solution for electronic circuits requiring a higher or inverted voltage level. This integrated circuit is capable of converting a positive voltage in the range of 1.5V to 10V to a corresponding negative voltage with minimal external components and design effort.

Key Features:

  • Voltage Conversion: The device can efficiently convert a positive voltage into a negative voltage, making it ideal for applications that require an inverted supply.
  • High-Efficiency Operation: With its charge pump technology, the TC7660NCOA provides a high-efficiency voltage conversion, which helps to minimize power loss and extend battery life in portable devices.
  • Low Power Consumption: The device exhibits low quiescent current, making it suitable for battery-operated applications where power conservation is critical.
  • Wide Input Voltage Range: It supports a broad range of input voltages from 1.5V to 10V, providing flexibility in various design scenarios.
  • Easy to Use: Minimal external components are required, simplifying design and reducing time-to-market.
  • Oscillator Frequency: The internal oscillator of the TC7660NCOA operates at a frequency of 10kHz, which allows for small capacitors, thus reducing the overall size of the power supply design.
  • Packaging: Available in an 8-pin PDIP package, the TC7660NCOA is suitable for through-hole mounting, which is ideal for prototyping and educational purposes.

Applications:

The versatility of the TC7660NCOA makes it an excellent choice for a wide array of applications. It is particularly useful in portable electronic devices, memory backup circuits, op-amp power supplies, and any application where an inverted voltage supply is required. Its reliability and ease of integration make it a go-to solution for design engineers looking to implement a negative voltage rail in their systems.

Conclusion:

Microchip Technology's TC7660NCOA is a robust and reliable charge pump voltage converter that offers designers a compact, efficient, and cost-effective solution for generating a negative voltage rail. With its wide input voltage range and high-efficiency operation, it's an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess