EN
  • EN
  • DE

LT3460ES5#TRPBF

Part No LT3460ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.3A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 36V
Output Current 300mA (Switch)
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1059289-LT3460ES5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3460ES5#TRPBF CAD Model

Description

Product Overview: LT3460ES5#TRPBF

The LT3460ES5#TRPBF is a high-performance, step-down switching regulator from Linear Technology, now part of Analog Devices. This compact and efficient component is designed for portable and space-constrained applications requiring efficient power management. The step-down regulator operates over a wide input voltage range from 3V to 40V, making it versatile for various applications, including automotive, industrial, and battery-powered systems.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 3V to 40V, providing flexibility for use in multiple applications with varying power supply requirements.
  • Adjustable Frequency: Users can adjust the switching frequency from 300kHz to 2.2MHz with an external resistor, which allows optimization between efficiency and external component size.
  • Low Quiescent Current: The LT3460ES5#TRPBF features a low quiescent current of only 40μA, which extends the battery life in portable applications.
  • Integrated 1.3A Switch: The onboard 1.3A switch can deliver output currents up to 200mA with high efficiency, reducing the need for external components.
  • Stable with Low ESR Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) and are smaller than other types of capacitors.
  • Thermal Overload Protection: The device includes thermal overload protection that helps prevent damage from overheating during high power operation or fault conditions.
  • Low Dropout Operation: The LT3460ES5#TRPBF can operate with minimal dropout, ensuring continued functionality even as the input voltage approaches the output voltage.

Applications

The LT3460ES5#TRPBF is ideal for a range of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Equipment
  • Power Management for Battery-Operated Devices
  • Distributed Power Systems

With its robust feature set and compact TSOT-23 package, the LT3460ES5#TRPBF is a highly adaptable solution for designers looking to improve power efficiency and reliability in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9581 $54.5391
25+ $4.0682 $101.7050
39+ $3.9410 $153.6990
53+ $3.8139 $202.1367
68+ $3.6868 $250.7024
91+ $3.3054 $300.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess