EN
  • EN
  • DE

MAX797EPE

Part No MAX797EPE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Step-Down Controllers with Synchronous Rectifier for CPU Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215000-MAX797EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX797EPE CAD Model

Description

Maxim Integrated MAX797EPE High-Efficiency, Low-Noise Step-Down DC-DC Converters

The MAX797EPE from Maxim Integrated is a high-performance step-down DC-DC converter designed to deliver exceptional efficiency and low noise operation for a wide array of electronic applications. This versatile component is an ideal power solution for systems requiring a compact, high-efficiency power conversion with minimal electromagnetic interference (EMI).

Encased in a 16-pin DIP package, the MAX797EPE operates over a wide input voltage range of 4.5V to 5.5V, making it suitable for many 5V systems. The output voltage is adjustable from 2.5V down to 1.3V, which allows for flexibility in powering various low-voltage devices, such as microprocessors, FPGAs, and other digital ICs that require a stable and efficient power supply.

One of the key features of the MAX797EPE is its high efficiency, which can reach up to 95%. This is achieved through the use of an internal synchronous rectifier and a pulse-frequency modulation (PFM) control scheme that reduces switching losses at light loads. The efficiency of this device ensures that the system generates less heat, thus reducing the need for additional cooling and enabling the design of more compact and energy-efficient products.

To ensure low-noise operation, the MAX797EPE incorporates a low-noise, fixed-frequency, pulse-width modulation (PWM) mode under heavy loads, which minimizes EMI and ripple, making it an excellent choice for noise-sensitive applications such as audio and RF circuits. Additionally, the device features a soft-start capability that limits inrush current and provides a controlled startup, further enhancing system stability and reliability.

Protection features on the MAX797EPE include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, which safeguard the device and the system from adverse conditions. These features contribute to the long-term durability and safety of the end product.

In summary, the Maxim Integrated MAX797EPE step-down DC-DC converter is a robust and flexible solution for applications demanding high efficiency, low noise, and a wide range of output voltages. Its advanced features and protective mechanisms make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess