EN
  • EN
  • DE

LT1737CCN

Part No LT1737CCN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071484-LT1737CCN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1737CCN CAD Model

Description

The LT1737CCN is a versatile and high-performance step-down switching regulator from Linear Technology, designed to offer efficient power conversion with fast transient response for a wide array of applications. Its robust feature set and compact design make it an ideal choice for demanding environments requiring a reliable power supply solution.

Key Features:

  • Wide Input Voltage Range: The LT1737CCN operates over a broad input voltage range, making it suitable for applications with varying power sources.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 200kHz to 500kHz, designers have the flexibility to optimize the regulator for efficiency or component size.
  • High Efficiency: Its high efficiency reduces power loss and heat dissipation, which can be critical in thermally sensitive designs.
  • Fast Transient Response: The device is engineered to respond quickly to changes in load, which ensures a stable output voltage even under dynamic conditions.
  • Low Dropout Operation: The LT1737CCN's low dropout capability allows it to continue regulating the output voltage even when the input voltage is close to the output voltage, which is beneficial for battery-powered applications.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces the external component count.

Applications:

The LT1737CCN is suited for a wide range of applications including:

  • Telecommunications
  • Industrial Systems
  • Portable Battery-Powered Devices
  • Computer Peripherals
  • Networking Equipment

Product Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LT1737CCN is no exception. It is built to meet high standards, ensuring stable performance over its operational lifespan. The device is available in a robust package, making it suitable for challenging industrial environments where reliability is a critical concern.

Conclusion:

With its combination of efficiency, flexibility, and fast transient response, the LT1737CCN from Linear Technology is an excellent choice for designers looking to optimize their power supply systems for performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess