EN
  • EN
  • DE

LT1737IGN#PBF

Part No LT1737IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 20 V
Frequency - Switching 90kHz to 115kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 020304-LT1737IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1737IGN#PBF CAD Model

Description

The LT1737IGN#PBF is a versatile and high-performance DC/DC converter controller from Linear Technology, a brand that has established itself as a leader in the design and manufacture of analog integrated circuits. This product is particularly designed for applications requiring precise and efficient power regulation, such as telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LT1737IGN#PBF operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, allowing for flexibility in balancing efficiency and component size.
  • High Output Current: This controller is capable of handling high output currents, making it suitable for powering demanding circuits and systems.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces external component count, which can lead to cost savings and a reduction in board space.
  • Synchronization Capability: The LT1737IGN#PBF can be synchronized to an external clock, which is crucial for noise-sensitive applications where interference from switching frequencies must be minimized.
  • Soft-Start Function: The soft-start feature limits inrush current during startup, providing protection to both the power supply and the load.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Battery-Powered Devices
  • Complex Multi-Voltage Power Supply Systems

Product Details

The LT1737IGN#PBF comes in a 16-lead SSOP package, offering a compact footprint for space-constrained applications. Its thermal performance is optimized for high-reliability requirements. Additionally, the controller features protection mechanisms such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring the safe operation of the end application under varying conditions.

With its robust feature set and Linear Technology's commitment to quality, the LT1737IGN#PBF stands out as a reliable choice for designers looking to implement an efficient power management solution in their next project.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5144 $62.5720
12+ $10.2680 $123.2160
18+ $9.9469 $179.0442
24+ $9.6269 $231.0456
32+ $9.3058 $297.7856
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,432 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess