EN
  • EN
  • DE
  • IT

LT1761ES5-1.5#TRMPBF

Part No LT1761ES5-1.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.1A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 123027-LT1761ES5-1.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1761ES5-1.5#TRMPBF CAD Model

Description

The LT1761 series from Linear Technology presents an impressive lineup of low noise, low dropout voltage regulators, with the LT1761ES5-1.5#TRMPBF being a standout model. Designed for applications that demand high performance and reliability, this voltage regulator is capable of delivering up to 100mA of output current with a low dropout voltage of only 300mV at full load.

Key Features

  • Output Voltage: Fixed at 1.5V, providing a stable and precise voltage for sensitive electronics.
  • Low Noise Output: With only 20uV RMS of output noise over a 10Hz to 100kHz bandwidth, this regulator ensures clean power delivery, making it ideal for noise-sensitive applications such as RF and precision instrumentation.
  • High Ripple Rejection: Offers an excellent ripple rejection ratio of 60dB at 1kHz, minimizing the impact of input supply fluctuations.
  • Low Dropout Performance: The low dropout voltage allows for efficient operation even when the input-to-output differential is minimal, preserving battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown and current limit protection safeguard the device and the application from over-current and over-temperature conditions.
  • Adjustable Output: While the device comes with a fixed output, it also supports an adjustable version for a customized voltage output, providing versatility for different design requirements.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 125°C.

Applications

The LT1761ES5-1.5#TRMPBF is particularly well-suited for battery-powered equipment, portable instruments, and any application where power efficiency and low noise are critical. Its small footprint is advantageous for space-constrained designs, and its robust feature set ensures reliable operation in a variety of challenging environments.

Package and Availability

Offered in a compact SOT-23 5-pin package, the LT1761ES5-1.5#TRMPBF is designed for surface-mount technology (SMT) and is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. The "#TRMPBF" suffix indicates the product is provided in a lead-free finish, adhering to RoHS compliance and environmentally friendly manufacturing practices.

You May Also Be Interested in

Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4760 $74.2800
65+ $2.0322 $132.0930
100+ $1.9688 $196.8800
140+ $1.9055 $266.7700
180+ $1.8421 $331.5780
240+ $1.6507 $396.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess