EN
  • EN
  • DE

LT1763CDE-3.3#TRPBF

Part No LT1763CDE-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 132472-LT1763CDE-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1763CDE-3.3#TRPBF CAD Model

Description

LT1763CDE-3.3#TRPBF - Low Noise, Low Dropout Voltage Regulator

The LT1763CDE-3.3#TRPBF is a high-performance low dropout voltage regulator (LDO) from Linear Technology, which is renowned for its low noise and excellent power supply rejection ratio (PSRR), making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable power supply. With a fixed output voltage of 3.3V, this regulator can deliver up to 500mA of continuous output current, catering to a broad range of applications.

This device is characterized by its low dropout voltage of only 300mV at full load, which allows for efficient operation even when the input-to-output voltage differential is minimal, thereby preserving battery life in portable applications. The LT1763 series is designed to work with very low ESR ceramic capacitors, which further enhances its stability and noise performance.

The LT1763CDE-3.3#TRPBF comes in a compact 12-lead DFN (4mm x 3mm) package that is suitable for space-constrained applications. It features a wide input voltage range from 1.8V to 20V, providing flexibility in various system designs. Additionally, this voltage regulator offers protection features such as overcurrent and overtemperature protection, ensuring reliable operation under various conditions.

Key features of the LT1763CDE-3.3#TRPBF include:

  • Fixed Output Voltage: 3.3V
  • Output Current: Up to 500mA
  • Low Dropout Voltage: 300mV at full load
  • Low Noise: 20µV RMS (10Hz to 100kHz)
  • High PSRR: 70dB at 1kHz
  • Wide Input Voltage Range: 1.8V to 20V
  • Stable with 10µF Output Capacitor
  • Overcurrent and Overtemperature Protection
  • Compact 12-Lead DFN Package

Applications for the LT1763CDE-3.3#TRPBF are diverse and include portable electronics, wireless communication devices, and instrumentation that demand a high-quality power supply. With its low noise and reliable performance, this LDO is particularly well-suited for powering noise-sensitive components such as precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage-controlled oscillators (VCOs).

Linear Technology’s commitment to high-quality products ensures that the LT1763CDE-3.3#TRPBF LDO regulator is a dependable choice for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8402 $54.8814
16+ $6.4330 $102.9280
25+ $6.2319 $155.7975
34+ $6.0309 $205.0506
43+ $5.8299 $250.6857
58+ $5.2268 $303.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess