EN
  • EN
  • DE

MAX1586AETM+

Part No MAX1586AETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Handheld/Mobile Devices
Supply Voltage (V) 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Part Number Series MAX1586
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811452-MAX1586AETM+
Ultra Librarian 3D Model Ultra Librarian MAX1586AETM+ CAD Model

Description

Maxim Integrated MAX1586AETM+ Voltage Regulator

The MAX1586AETM+ from Maxim Integrated is a high-performance, step-down voltage regulator designed to deliver precise power management for a wide range of applications. This compact, integrated circuit provides a powerful solution for portable devices, where efficiency and small size are critical considerations.

Key Features:

  • Output Voltage Range: The MAX1586AETM+ is capable of providing an adjustable output voltage range, making it versatile for various applications.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency, which is essential for prolonging battery life in portable devices.
  • Power-Saving Modes: It includes power-saving modes that further enhance its efficiency by reducing power consumption during light load conditions.
  • Thermal Protection: The device integrates thermal protection to safeguard against overheating, ensuring reliable operation under various conditions.

Applications:

The MAX1586AETM+ is ideally suited for a range of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Wireless Networking Devices

Technical Specifications:

  • Package: The device comes in a 48-pin, thin QFN package, which is highly space-efficient for compact PCB layouts.
  • Input Voltage: It operates over a wide input voltage range, accommodating various power sources.
  • Switching Frequency: The regulator features a high switching frequency that allows for smaller external components, reducing the overall solution footprint.

The MAX1586AETM+ represents Maxim Integrated's commitment to providing advanced power management solutions that meet the demands of today's technology. With its compact size, high efficiency, and versatile performance, it stands out as an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess