EN
  • EN
  • DE

LT1763MPS8#PBF

Part No LT1763MPS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8SOIC / LDO Regulator Pos 1.22V to 20V 0.5A Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.22V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780638-LT1763MPS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1763
Introduction Date October 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1763MPS8#PBF CAD Model

Description

Product Overview: LT1763MPS8#PBF

The LT1763MPS8#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver precision and stability in a range of applications. This LDO is known for its low noise output, making it an ideal choice for sensitive RF and audio applications, as well as for providing power to high-precision analog circuits.

Key Features

  • Low Noise: With a very low output noise of 20µV RMS across a 10Hz to 100kHz bandwidth, the LT1763 series ensures clean and stable voltage, which is critical for noise-sensitive applications.
  • High Output Voltage Accuracy: The regulator provides excellent accuracy with a guaranteed output voltage tolerance of ±2% over line, load, and temperature variations.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, accommodating a variety of power sources and conditions.
  • Low Dropout Voltage: The LT1763MPS8#PBF boasts a low dropout voltage of typically 300mV at full load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: While it comes with fixed output voltages, it also offers an adjustable version that can be set from 1.21V to 20V with a single external resistor.
  • Stable with Low ESR Capacitors: The regulator is stable with output capacitors as low as 10µF, which can be ceramic, tantalum, or aluminum electrolytic types with low equivalent series resistance (ESR).
  • Thermal Protection: It includes an internal thermal shutdown mechanism to protect the device under overheating conditions.

Applications

The LT1763MPS8#PBF is versatile and can be used in a wide range of electronic devices. Its applications include but are not limited to:

  • Portable and battery-powered equipment
  • Reference voltage sources
  • High-efficiency linear power supplies
  • Low noise instrumentation
  • RF and audio applications

With its robust feature set and reliable performance, the LT1763MPS8#PBF from Linear Technology is an excellent choice for designers looking for a high-quality LDO regulator that can meet the stringent requirements of precision electronics.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0166 $60.0664
9+ $12.3213 $110.8917
13+ $11.9363 $155.1719
18+ $11.5512 $207.9216
23+ $11.1662 $256.8226
30+ $10.0111 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess