EN
  • EN
  • DE

LT1765EFE-1.8#TR

Part No LT1765EFE-1.8#TR
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TSSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754399-LT1765EFE-1.8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1765EFE-1.8#TR CAD Model

Description

Product Overview: LT1765EFE-1.8#TR

The LT1765EFE-1.8#TR is a high-performance step-down switching regulator from Linear Technology, now part of Analog Devices. This efficient DC-DC converter is designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for applications requiring a low-voltage power supply with high current capability. Its robust design and advanced features ensure reliable operation in a wide range of electronics, from portable devices to industrial systems.

Key Features and Benefits

  • High Efficiency: The LT1765EFE-1.8#TR operates with a high efficiency, which minimizes power loss and heat generation, thereby extending battery life in portable applications and reducing cooling requirements in high-power systems.
  • Wide Input Voltage Range: With an input voltage range of 3.1V to 25V, this regulator can accommodate a variety of power sources, including multi-cell batteries and industrial power rails.
  • Low Dropout Operation: The device's low dropout performance ensures continued operation even as the input voltage approaches the output voltage, which is critical for battery-powered applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz and 500kHz, allowing for flexibility in balancing efficiency and component size.
  • Stable with Low ESR Capacitors: The LT1765EFE-1.8#TR is stable with ceramic and other low ESR output capacitors, reducing the size and cost of the output filter.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the application from damage due to overheating and overcurrent conditions.

Applications

  • Portable Electronics
  • Embedded Systems
  • Networking Equipment
  • Industrial Controls

The LT1765EFE-1.8#TR comes in a thermally enhanced TSSOP-16 package, which aids in heat dissipation, and it is available in tape and reel form for automated manufacturing processes. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to integrate a reliable power solution into their high-performance applications.

With its combination of efficiency, flexibility, and protection features, the LT1765EFE-1.8#TR from Linear Technology is a top-tier component for any power management requirements where a stable 1.8V output is critical.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $10.3384
Coilcraft
Lowest to $0.1042

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess