EN
  • EN
  • DE

LT1780CSW#TRPBF

Part No LT1780CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR 5V RS232 DUAL 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 123685-LT1780CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1780CSW#TRPBF CAD Model

Description

LT1780CSW#TRPBF - Linear Technology

The LT1780CSW#TRPBF is a high-performance, low-power, 5V RS232 dual driver/receiver featuring the robust build and precision that Linear Technology is known for. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232 while operating in environments with a single 5V power supply. Its low-power consumption and efficient operation make it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

Key Features:

  • Supply Voltage: Operates from a single 5V supply, which simplifies power supply design and ensures compatibility with standard system voltages.
  • Dual Driver/Receiver: The device includes two drivers and two receivers, offering the convenience of a complete transceiver in one package, thus saving space and reducing component count.
  • Low Power: With its low power shutdown mode and reduced power requirements, the LT1780CSW#TRPBF conserves energy, making it suitable for power-sensitive applications.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, it is suitable for high-speed serial communication, ensuring quick and reliable data transfer.
  • Enhanced ESD Protection: It features electrostatic discharge (ESD) protection on all pins, safeguarding the device against the damaging effects of static electricity and enhancing its reliability and longevity in harsh environments.
  • Small Package: The LT1780CSW#TRPBF comes in a compact 16-lead SW package, making it a space-saving solution for densely packed circuit boards.

Applications:

The versatility of the LT1780CSW#TRPBF makes it suitable for a wide range of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Peripherals and Printers
  • Data Communication Systems
  • Industrial and Medical Instruments

With its combination of performance, power efficiency, and robust protection features, the LT1780CSW#TRPBF by Linear Technology stands out as a reliable choice for designers and engineers looking for a RS232 interface solution that will perform consistently across a variety of applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6459 $59.8131
22+ $5.4528 $119.9616
33+ $5.2830 $174.3390
46+ $5.1120 $235.1520
59+ $4.9422 $291.5898
79+ $4.4306 $350.0174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess