EN
  • EN
  • DE

LT1781ISW#TR

Part No LT1781ISW#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0542+
Reference case SMD
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746915-LT1781ISW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1781ISW#TR CAD Model

Description

Overview of LT1781ISW#TR

The LT1781ISW#TR is a robust and versatile integrated circuit designed by Linear Technology, now part of Analog Devices, for high-speed differential data transmission. This product is particularly suited for applications requiring reliable data transfer in noisy environments, making it ideal for industrial, telecommunication, and automotive industries.

Key Features

  • High-Speed Operation: The LT1781ISW#TR is capable of handling data rates up to 52Mbps, ensuring swift and efficient communication for time-sensitive applications.
  • Differential Signaling: This feature allows for reduced electromagnetic interference (EMI) and improved signal integrity, which is critical in maintaining data fidelity over longer distances or in electrically noisy environments.
  • Enhanced ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes that could otherwise damage the circuit.
  • Low Power Consumption: It operates with a minimal power draw, making it an energy-efficient choice for portable and battery-powered devices.
  • Wide Operating Temperature Range: The LT1781ISW#TR is designed to work reliably across a broad temperature range, from -40°C to 85°C, accommodating various industrial and automotive temperature requirements.
  • Half-Duplex Communication: This integrated circuit supports half-duplex communication, allowing for bidirectional data transmission over a single pair of wires, which helps to reduce the overall system cost and complexity.

Applications

The LT1781ISW#TR is well-suited for a wide array of applications. Its high-speed differential signaling is beneficial in point-to-point baseband data transmission, such as RS485/RS422 networks, which are commonly found in industrial control systems. It's also applicable in CAN (Controller Area Network) bus systems for automotive applications, where data integrity and noise immunity are of paramount importance. Additionally, its robust design makes it a reliable choice for telecommunications infrastructure, where consistent and error-free data transmission is critical.

Package and Availability

The LT1781ISW#TR is available in a 16-pin wide-body SOIC package, which is suitable for surface mount technology (SMT). The product is offered in tape and reel format, denoted by the '#TR' suffix, facilitating automated assembly processes for high-volume production. Customers can source this product through various distributors or directly from Analog Devices, ensuring availability and support for diverse project requirements.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess